ABB AB Thermal Transfer Printer Labeling Tape Cassette; Tape Width Abb Thomas & Betts EZ-1030C-WN

Description
THERMAL TRANSFER PRINTER LABELING TAPE CASSETTE; Tape Width:25.4mm; Tape Material:Nylon (Polyamide); For Use With:Thomas & Betts Thermal Label Printers; Product Range:-; Body Material:Nylon; Colour:White; Width:1" RoHS Compliant: Yes
Datasheet
Description
THERMAL TRANSFER PRINTER LABELING TAPE CASSETTE; Tape Width:25.4mm; Tape Material:Nylon (Polyamide); For Use With:Thomas & Betts Thermal Label Printers; Product Range:-; Body Material:Nylon; Colour:White; Width:1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Transfer Printer Labeling Tape Cassette; Tape Width Abb Thomas & Betts - 09R2199 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Transfer Printer Labeling Tape Cassette; Tape Width Abb Thomas & Betts
09R2199
Thermal Transfer Printer Labeling Tape Cassette; Tape Width Abb Thomas & Betts 09R2199
THERMAL TRANSFER PRINTER LABELING TAPE CASSETTE; Tape Width:25.4mm; Tape Material:Nylon (Polyamide); For Use With:Thomas & Betts Thermal Label Printers; Product Range:-; Body Material:Nylon; Colour:White; Width:1" RoHS Compliant: Yes

THERMAL TRANSFER PRINTER LABELING TAPE CASSETTE; Tape Width:25.4mm; Tape Material:Nylon (Polyamide); For Use With:Thomas & Betts Thermal Label Printers; Product Range:-; Body Material:Nylon; Colour:White; Width:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 09R2199
Product Name Thermal Transfer Printer Labeling Tape Cassette; Tape Width Abb Thomas & Betts
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details