Win Source Part Number: 1176368-EVW020A0S6R0
Category: Power Supplies - Board Mount>DC DC Converters
Series: EVW020A0S6R0
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: Tray
Applications: ITE (Commercial)
Standard Package: 36
Power (Watts): 120 W
Control Features: Enable, Active Low
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 20A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 6V
Efficiency: 92%
Mounting Type: Through Hole
Package / Case: 8-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.30" L x 0.90" W x 0.32" H (58.4mm x 22.9mm x 8.1mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8504.40.9580
Mfr: ABB Power Electronics Inc.
Other Names: 109151833,CC10915183
Base Product Number: EVW020
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1176368-EVW020A0S6R041-HZ |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tray |