ABB AB Power Supplies Board Mount DCDC Converters - EVW010A0B41Z EVW010A0B41Z

Description
Manufacturer: ABB Embedded Power Win Source Part Number: 846833-EVW010A0B41Z Series: EVW010A0B Features: DC DC Converter 1 Output - Input Package: Bulk Family Name: EVW010 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.40.9580 Other Part Number: CC109143203, 555-1143
Request a Quote Datasheet
Description
Manufacturer: ABB Embedded Power Win Source Part Number: 846833-EVW010A0B41Z Series: EVW010A0B Features: DC DC Converter 1 Output - Input Package: Bulk Family Name: EVW010 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.40.9580 Other Part Number: CC109143203, 555-1143
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - EVW010A0B41Z - 846833-EVW010A0B41Z - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - EVW010A0B41Z
846833-EVW010A0B41Z
Power Supplies Board Mount DCDC Converters - EVW010A0B41Z 846833-EVW010A0B41Z
Manufacturer: ABB Embedded Power Win Source Part Number: 846833-EVW010A0B41Z Series: EVW010A0B Features: DC DC Converter 1 Output - Input Package: Bulk Family Name: EVW010 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.40.9580 Other Part Number: CC109143203, 555-1143

Manufacturer: ABB Embedded Power
Win Source Part Number: 846833-EVW010A0B41Z
Series: EVW010A0B
Features: DC DC Converter 1 Output - Input
Package: Bulk
Family Name: EVW010
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 36
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.40.9580
Other Part Number: CC109143203, 555-1143

Buy Now
12V 120W DC-DC Converter IC - 132-EVW010A0B41Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 120W DC-DC Converter IC
132-EVW010A0B41Z
12V 120W DC-DC Converter IC 132-EVW010A0B41Z
DC DC CONVERTER 12V 120W Product overview: EVW010A0B41Z from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 120W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 120W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EVW010A0B41Z can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12V 120W Product overview: EVW010A0B41Z from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 120W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 120W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EVW010A0B41Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 846833-EVW010A0B41Z 132-EVW010A0B41Z
Product Name Power Supplies Board Mount DCDC Converters - EVW010A0B41Z 12V 120W DC-DC Converter IC
Package Type Other; Bulk Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5 volts
View Details
1.2A Boost DC-DC Converter IC - 739-ACT6390MH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 2.7 volts
Input Voltage 5.5 volts
View Details
28 V Step-Down DC-DC Controller with Optional Synchronous MOSFET Driver - SKY87609 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW, 12L
Output Voltage 0.9000 volts
Input Voltage 4.5 to 28 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details