DC DC CONVERTER 12V 120W Product overview: EVW010A0B41-HZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 120W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 120W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EVW010A0B41-HZ can be used for catalog matching and distributor lookup.
Manufacturer: ABB Power Electronics Inc.
Category: Power Supplies - Board Mount DC DC Converters
Series: EVW010A0B
Package: Tray
Type: Isolated Module
Product Status: Active
Base Product Number: EVW010
Operating Temperature: -40°C ~ 85°C
Mounting Type: Through Hole
Package / Case: 8-DIP Module, 1/8 Brick
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-EVW010A0B41-HZ | |
| Product Name | 12V 120W DC-DC Converter IC | Power Supplies - Board Mount DC DC Converters |
| Package Type | Other; Tray | DIP; Other; Tray |