Manufacturer: ABB Embedded Power
Win Source Part Number: 846852-ESTW015A0F641
Series: Barracuda™ ESTW015A0A (75W)
Features: DC DC Converter 1 Output - Input
Package: Tray
Family Name: ESTW015
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 36
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.40.9580
Other Part Number: 109159942, CC109159942
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 846852-ESTW015A0F641Z |
| Product Name | Power Supplies Board Mount DCDC Converters - ESTW015A0F641Z |
| Package Type | Other; Tray |