ABB AB
ESDFH8424F00 -- 100A ILK 3P4W 600V FUSED ABB - THOMAS & BETTS
ABB AB
100A Ilk 3P4W 600V Fused Abb - Thomas & Betts
ESDFH8424F00
Description
100A ILK 3P4W 600V FUSED
Description
100A ILK 3P4W 600V FUSED
Suppliers
100A Ilk 3P4W 600V Fused Abb - Thomas & Betts
98H7892
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
98H7892 |
|
Product Name
|
100A Ilk 3P4W 600V Fused Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry
77 Degrees
Termination
Crimp
View Details