ABB AB OEM Parts - OEM Parts (C - E) - ESB20.02 ESB20.02

Description
Manufacturer: ABB Embedded Power Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983508-ESB20.02 Operating Supply Voltage: 250 V Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Coil Voltage (DC): 230 V Coil Voltage (AC): 230 V
Request a Quote
Description
Manufacturer: ABB Embedded Power Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983508-ESB20.02 Operating Supply Voltage: 250 V Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Coil Voltage (DC): 230 V Coil Voltage (AC): 230 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - ESB20.02 - 983508-ESB20.02 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - ESB20.02
983508-ESB20.02
OEM Parts - OEM Parts (C - E) - ESB20.02 983508-ESB20.02
Manufacturer: ABB Embedded Power Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983508-ESB20.02 Operating Supply Voltage: 250 V Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Coil Voltage (DC): 230 V Coil Voltage (AC): 230 V

Manufacturer: ABB Embedded Power
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983508-ESB20.02
Operating Supply Voltage: 250 V
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Coil Voltage (DC): 230 V
Coil Voltage (AC): 230 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 983508-ESB20.02
Product Name OEM Parts - OEM Parts (C - E) - ESB20.02
Unlock Full Specs
to access all available technical data