ABB AB
ERSWH8414FDB -- INTERLOCK UNIT 60A ABB - THOMAS & BETTS
ABB AB
Interlock Unit 60A Abb - Thomas & Betts
ERSWH8414FDB
Description
INTERLOCK UNIT 60A
Description
INTERLOCK UNIT 60A
Datasheet
Suppliers
Interlock Unit 60A Abb - Thomas & Betts
98H7883
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
98H7883 |
|
Product Name
|
Interlock Unit 60A Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; PC Card Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry
Straight
Termination
Crimp
View Details