Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTROMECHANICAL TIMERS
ABB AB
ERDI223 -- TIMER/COUNTER
ABB AB
Timer/Counter
ERDI223
Description
ECONO-TIMER. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
ECONO-TIMER. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Timer/Counter
4967529
Timer/Counter
4967529
ECONO-TIMER. FREE 2 YEAR RADWELL WARRANTY
ECONO-TIMER. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Electromechanical Timers
Product Number
4967529
Product Name
Timer/Counter
Instrument Type
Timer
Unlock Full Specs
to access all available technical data
Similar Products
Festo Corporation
Pneumatic timer
VZOB-3-1/4
Specs
Instrument Type
Timer
Technology
Electromechanical
Functions
Controller
View Details
Finder S.p.A. con unico socio
Type 80.71 - Modular Solid State timer (SST) 1A
807102400000
Specs
Instrument Type
Timer
Technology
Electromechanical
Number of Functions
Multi
View Details
RS Components, Ltd.
Time Switches
101222
Specs
Instrument Type
Timer
Technology
Electromechanical
Number of Input Channels
1
View Details
Trumeter Company, Inc.
Counter, 12-Digit, 5Vdc, Switch Closure; No. Of Digits / Alpha Trumeter
KAT-SPS
Specs
Operating Temperature
14 to ? F (-10 to ? C)
Digit Height
0.2756 inches (7 mm)
Signal Input Type
Voltage
View Details
2
suppliers