ABB AB Power Supplies - Board Mount - DC DC Converters EQW040A0M1Z

Description
Win Source Part Number: 1224538-EQW040A0M1Z Category: Power Supplies - Board Mount>DC DC Converters Series: EQW040 Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Bulk Applications: ITE (Commercial) Standard Package: 36 Power (Watts): 60 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 40A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 1.5V Efficiency: 87.1% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/8 Brick Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.28" L x 0.90" W x 0.34" H (57.9mm x 22.8mm x 8.5mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Other Names: 555-1217,CC109114435 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1224538-EQW040A0M1Z Category: Power Supplies - Board Mount>DC DC Converters Series: EQW040 Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Bulk Applications: ITE (Commercial) Standard Package: 36 Power (Watts): 60 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 40A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 1.5V Efficiency: 87.1% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/8 Brick Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.28" L x 0.90" W x 0.34" H (57.9mm x 22.8mm x 8.5mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Other Names: 555-1217,CC109114435 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1224538-EQW040A0M1Z - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1224538-EQW040A0M1Z
Power Supplies - Board Mount - DC DC Converters 1224538-EQW040A0M1Z
Win Source Part Number: 1224538-EQW040A0M1Z Category: Power Supplies - Board Mount>DC DC Converters Series: EQW040 Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Bulk Applications: ITE (Commercial) Standard Package: 36 Power (Watts): 60 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 40A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 1.5V Efficiency: 87.1% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/8 Brick Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.28" L x 0.90" W x 0.34" H (57.9mm x 22.8mm x 8.5mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Other Names: 555-1217,CC109114435 Product Status: Obsolete

Win Source Part Number: 1224538-EQW040A0M1Z
Category: Power Supplies - Board Mount>DC DC Converters
Series: EQW040
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 36
Power (Watts): 60 W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 40A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 1.5V
Efficiency: 87.1%
Mounting Type: Through Hole
Package / Case: 8-DIP Module, 1/8 Brick
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.28" L x 0.90" W x 0.34" H (57.9mm x 22.8mm x 8.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: ABB Power Electronics Inc.
Other Names: 555-1217,CC109114435
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1224538-EQW040A0M1Z
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
42V 10A 1MHz DC-DC Converter IC - 715-LM25085MM/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSSOP
Output Voltage 42 volts
Input Voltage 42 volts
View Details
2 suppliers
Buck 10V 38V 12V Step-Down DC-DC Converter IC - 739-ACT4523YH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details