ABB AB Isolated 3.3V 99W DC-DC Converter IC EQW030A0F641Z

Description
DC DC CONVERTER 3.3V 99W / Isolated Module DC DC Converter 1 Output 3.3V 30A 36V - 75V Input Product overview: EQW030A0F641Z from ABB Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 3.3V, 99W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 3.3V, 99W, DC-DC Converter IC, Board Mount Power Supply Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 921-EQW030A0F641Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 3.3V 99W / Isolated Module DC DC Converter 1 Output 3.3V 30A 36V - 75V Input Product overview: EQW030A0F641Z from ABB Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 3.3V, 99W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 3.3V, 99W, DC-DC Converter IC, Board Mount Power Supply Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 921-EQW030A0F641Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 3.3V 99W DC-DC Converter IC - 921-EQW030A0F641Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 3.3V 99W DC-DC Converter IC
921-EQW030A0F641Z
Isolated 3.3V 99W DC-DC Converter IC 921-EQW030A0F641Z
DC DC CONVERTER 3.3V 99W / Isolated Module DC DC Converter 1 Output 3.3V 30A 36V - 75V Input Product overview: EQW030A0F641Z from ABB Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 3.3V, 99W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 3.3V, 99W, DC-DC Converter IC, Board Mount Power Supply Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 921-EQW030A0F641Z can be used for catalog matching and distributor lookup.

DC DC CONVERTER 3.3V 99W / Isolated Module DC DC Converter 1 Output 3.3V 30A 36V - 75V Input Product overview: EQW030A0F641Z from ABB Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 3.3V, 99W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 3.3V, 99W, DC-DC Converter IC, Board Mount Power Supply Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 921-EQW030A0F641Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1206966-EQW030A0F641Z - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1206966-EQW030A0F641Z
Power Supplies - Board Mount - DC DC Converters 1206966-EQW030A0F641Z
Win Source Part Number: 1206966-EQW030A0F641 Z Category: Power Supplies - Board Mount>DC DC Converters Series: EQW030 Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 36 Power (Watts): 99 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 30A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 92% Mounting Type: Through Hole Package / Case: 8-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.28" L x 0.90" W x 0.34" H (57.9mm x 22.8mm x 8.5mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Other Names: CC109138921,10913892 1 Product Status: Obsolete

Win Source Part Number: 1206966-EQW030A0F641Z
Category: Power Supplies - Board Mount>DC DC Converters
Series: EQW030
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: Tray
Applications: ITE (Commercial)
Standard Package: 36
Power (Watts): 99 W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 30A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Efficiency: 92%
Mounting Type: Through Hole
Package / Case: 8-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.28" L x 0.90" W x 0.34" H (57.9mm x 22.8mm x 8.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: ABB Power Electronics Inc.
Other Names: CC109138921,109138921
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 921-EQW030A0F641Z 1206966-EQW030A0F641Z
Product Name Isolated 3.3V 99W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray DIP; Other; Tray
Unlock Full Specs
to access all available technical data