ABB AB Power Supplies Board Mount DCDC Converters - EQW020A0F1-SZ EQW020A0F1-SZ

Description
Manufacturer: GE Critical Power Win Source Part Number: 774230-EQW020A0F1-SZ Series: EQW020 Packaging: Tray Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: 8-SMD Module, 1/8 Brick Applications: ITE (Commercial) Mounting: SMD Power (Watts): 66W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 88% Family Name: EQW020A0F Categories: Power Supplies - Board Mount Dimension: 2.28" L x 0.90" W x 0.34" H (57.9mm x 22.8mm x 8.5mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 20A Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE Critical Power Win Source Part Number: 774230-EQW020A0F1-SZ Series: EQW020 Packaging: Tray Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: 8-SMD Module, 1/8 Brick Applications: ITE (Commercial) Mounting: SMD Power (Watts): 66W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 88% Family Name: EQW020A0F Categories: Power Supplies - Board Mount Dimension: 2.28" L x 0.90" W x 0.34" H (57.9mm x 22.8mm x 8.5mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 20A Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - EQW020A0F1-SZ
774230-EQW020A0F1-SZ
Power Supplies Board Mount DCDC Converters - EQW020A0F1-SZ 774230-EQW020A0F1-SZ
Manufacturer: GE Critical Power Win Source Part Number: 774230-EQW020A0F1-SZ Series: EQW020 Packaging: Tray Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: 8-SMD Module, 1/8 Brick Applications: ITE (Commercial) Mounting: SMD Power (Watts): 66W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 88% Family Name: EQW020A0F Categories: Power Supplies - Board Mount Dimension: 2.28" L x 0.90" W x 0.34" H (57.9mm x 22.8mm x 8.5mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 20A Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 774230-EQW020A0F1-SZ
Series: EQW020
Packaging: Tray
Type: Isolated Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: 8-SMD Module, 1/8 Brick
Applications: ITE (Commercial)
Mounting: SMD
Power (Watts): 66W
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Voltage - Output 1: 3.3V
Efficiency: 88%
Family Name: EQW020A0F
Categories: Power Supplies - Board Mount
Dimension: 2.28" L x 0.90" W x 0.34" H (57.9mm x 22.8mm x 8.5mm)
Input Voltage MIN: 36V
Voltage Input MAX: 75V
Current - Output (Maximum): 20A
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 774230-EQW020A0F1-SZ
Product Name Power Supplies Board Mount DCDC Converters - EQW020A0F1-SZ
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea7000-ea-psb-11500-60-4u-wc-30000w-32219 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 60 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - S2807S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 125 C (257 F)
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details