ABB AB 12V 72W DC-DC Converter IC EQW006A0B1

Description
DC DC CONVERTER 12V 72W Product overview: EQW006A0B1 from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 72W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 72W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EQW006A0B1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 12V 72W Product overview: EQW006A0B1 from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 72W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 72W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EQW006A0B1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 72W DC-DC Converter IC - 132-EQW006A0B1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 72W DC-DC Converter IC
132-EQW006A0B1
12V 72W DC-DC Converter IC 132-EQW006A0B1
DC DC CONVERTER 12V 72W Product overview: EQW006A0B1 from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 72W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 72W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EQW006A0B1 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12V 72W Product overview: EQW006A0B1 from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 72W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 72W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EQW006A0B1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 132-EQW006A0B1
Product Name 12V 72W DC-DC Converter IC
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters - 1238347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 12 volts
View Details
DCP011512DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP011512DBP-U/700 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 11.4 to 12.6 volts
View Details