ABB AB Power Supplies - Board Mount - DC DC Converters EQD075A41Z

Description
Manufacturer: ABB Power Electronics Inc. Win Source Part Number: 1335151-EQD075A41Z Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tray Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Size / Dimension: 2.28" L x 0.90" W x 0.34" H (57.9mm x 22.8mm x 8.5mm) Applications: ITE (Commercial) Standard Package: 36 Mounting: Through Hole Power (Watts): 75 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 20A Voltage - Input (Min): 18V Voltage - Input (Max): 60V Voltage - Output 1: 3.3 ~ 5V Efficiency: 90% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-DIP Module, 1/8 Brick ECCN: EAR99 Fake Threat In the Open Market: 66 REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: CC109114393,555-1174 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: ABB Power Electronics Inc. Win Source Part Number: 1335151-EQD075A41Z Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tray Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Size / Dimension: 2.28" L x 0.90" W x 0.34" H (57.9mm x 22.8mm x 8.5mm) Applications: ITE (Commercial) Standard Package: 36 Mounting: Through Hole Power (Watts): 75 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 20A Voltage - Input (Min): 18V Voltage - Input (Max): 60V Voltage - Output 1: 3.3 ~ 5V Efficiency: 90% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-DIP Module, 1/8 Brick ECCN: EAR99 Fake Threat In the Open Market: 66 REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: CC109114393,555-1174 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335151-EQD075A41Z - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335151-EQD075A41Z
Power Supplies - Board Mount - DC DC Converters 1335151-EQD075A41Z
Manufacturer: ABB Power Electronics Inc. Win Source Part Number: 1335151-EQD075A41Z Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tray Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Size / Dimension: 2.28" L x 0.90" W x 0.34" H (57.9mm x 22.8mm x 8.5mm) Applications: ITE (Commercial) Standard Package: 36 Mounting: Through Hole Power (Watts): 75 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 20A Voltage - Input (Min): 18V Voltage - Input (Max): 60V Voltage - Output 1: 3.3 ~ 5V Efficiency: 90% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-DIP Module, 1/8 Brick ECCN: EAR99 Fake Threat In the Open Market: 66 REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: CC109114393,555-1174 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: ABB Power Electronics Inc.
Win Source Part Number: 1335151-EQD075A41Z
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tray
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Size / Dimension: 2.28" L x 0.90" W x 0.34" H (57.9mm x 22.8mm x 8.5mm)
Applications: ITE (Commercial)
Standard Package: 36
Mounting: Through Hole
Power (Watts): 75 W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 20A
Voltage - Input (Min): 18V
Voltage - Input (Max): 60V
Voltage - Output 1: 3.3 ~ 5V
Efficiency: 90%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-DIP Module, 1/8 Brick
ECCN: EAR99
Fake Threat In the Open Market: 66
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: CC109114393,555-1174
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335151-EQD075A41Z
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 8-DIP Module, 1/8 Brick
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5.5 volts
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
DC-DC Converter IC - 715-ML4875CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details