ABB Process Automation Division Load Break Switch, 3 Pole, 600V, 60A; No. Of Poles Abb EOT45U3P4-P

Description
LOAD BREAK SWITCH, 3 POLE, 600V, 60A; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:60A; IP / NEMA Rating:NEMA 4, 4X; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:
Datasheet
Description
LOAD BREAK SWITCH, 3 POLE, 600V, 60A; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:60A; IP / NEMA Rating:NEMA 4, 4X; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Break Switch, 3 Pole, 600V, 60A; No. Of Poles Abb - 61Y7340 - Newark, An Avnet Company
Chicago, IL, United States
Load Break Switch, 3 Pole, 600V, 60A; No. Of Poles Abb
61Y7340
Load Break Switch, 3 Pole, 600V, 60A; No. Of Poles Abb 61Y7340
LOAD BREAK SWITCH, 3 POLE, 600V, 60A; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:60A; IP / NEMA Rating:NEMA 4, 4X; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:

LOAD BREAK SWITCH, 3 POLE, 600V, 60A; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:60A; IP / NEMA Rating:NEMA 4, 4X; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61Y7340
Product Name Load Break Switch, 3 Pole, 600V, 60A; No. Of Poles Abb
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers