ABB Process Automation Division Load Break Switch, 3 Pole, 600V, 16A; No. Of Poles Abb EOT16U3P4-P

Description
LOAD BREAK SWITCH, 3 POLE, 600V, 16A; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:16A; IP / NEMA Rating:NEMA 4, 4X; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:
Datasheet
Description
LOAD BREAK SWITCH, 3 POLE, 600V, 16A; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:16A; IP / NEMA Rating:NEMA 4, 4X; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Break Switch, 3 Pole, 600V, 16A; No. Of Poles Abb - 61Y7294 - Newark, An Avnet Company
Chicago, IL, United States
Load Break Switch, 3 Pole, 600V, 16A; No. Of Poles Abb
61Y7294
Load Break Switch, 3 Pole, 600V, 16A; No. Of Poles Abb 61Y7294
LOAD BREAK SWITCH, 3 POLE, 600V, 16A; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:16A; IP / NEMA Rating:NEMA 4, 4X; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:

LOAD BREAK SWITCH, 3 POLE, 600V, 16A; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:16A; IP / NEMA Rating:NEMA 4, 4X; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61Y7294
Product Name Load Break Switch, 3 Pole, 600V, 16A; No. Of Poles Abb
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 1.27mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details