ABB Process Automation Division Linear Motion Systems Electric linear unit IRBT 2005

Description
Modular platform design ABB’s Medium Track Motion (MTM)’s design is smart and compact with a symmetrical profile. Maximum integration ensures the protection of components in a small footprint. The IRBT 2005 consists of a standard 1 meter long module that allows for the addition of numerous track and travel lengths for robots and transfer applications. The track’s modularity allows for product evolution during its entire life span. Adaptable to various environments, the IRBT 2005 is available in two variants, standard uncovered and fully covered. Prepared for different process applications The IRBT 2005 is available with multiple carriages - two for the robot and up to three for transfer applications. The robot track is available with additional carriage plates that allow them to carry the required equipment for specific applications such as Arc Welding and Sealing. The internal cable chain of IRBT 2005 can be delivered pre-equipped with the suitable cables for different arc welding sources, or different customer power and signal cables. Each robot carriage has the option of being equipped with an empty external cable chain for additional application cables. Robot pedestals range from 250mm to 1000mm and can be selected as can robot orientations. Outstanding speed and accuracy ABB’s unique QuickMove™ and TrueMove are also critical to the MTM’s functionality. Together they guarantee optimal movement for the robot and the track with actual load. Path accuracy and speed are also optimized.
Description
Modular platform design ABB’s Medium Track Motion (MTM)’s design is smart and compact with a symmetrical profile. Maximum integration ensures the protection of components in a small footprint. The IRBT 2005 consists of a standard 1 meter long module that allows for the addition of numerous track and travel lengths for robots and transfer applications. The track’s modularity allows for product evolution during its entire life span. Adaptable to various environments, the IRBT 2005 is available in two variants, standard uncovered and fully covered. Prepared for different process applications The IRBT 2005 is available with multiple carriages - two for the robot and up to three for transfer applications. The robot track is available with additional carriage plates that allow them to carry the required equipment for specific applications such as Arc Welding and Sealing. The internal cable chain of IRBT 2005 can be delivered pre-equipped with the suitable cables for different arc welding sources, or different customer power and signal cables. Each robot carriage has the option of being equipped with an empty external cable chain for additional application cables. Robot pedestals range from 250mm to 1000mm and can be selected as can robot orientations. Outstanding speed and accuracy ABB’s unique QuickMove™ and TrueMove are also critical to the MTM’s functionality. Together they guarantee optimal movement for the robot and the track with actual load. Path accuracy and speed are also optimized.

Suppliers

Company
Product
Description
Supplier Links
Linear Motion Systems Electric linear unit IRBT 2005
Modular platform design ABB’s Medium Track Motion (MTM)’s design is smart and compact with a symmetrical profile. Maximum integration ensures the protection of components in a small footprint. The IRBT 2005 consists of a standard 1 meter long module that allows for the addition of numerous track and travel lengths for robots and transfer applications. The track’s modularity allows for product evolution during its entire life span. Adaptable to various environments, the IRBT 2005 is available in two variants, standard uncovered and fully covered. Prepared for different process applications The IRBT 2005 is available with multiple carriages - two for the robot and up to three for transfer applications. The robot track is available with additional carriage plates that allow them to carry the required equipment for specific applications such as Arc Welding and Sealing. The internal cable chain of IRBT 2005 can be delivered pre-equipped with the suitable cables for different arc welding sources, or different customer power and signal cables. Each robot carriage has the option of being equipped with an empty external cable chain for additional application cables. Robot pedestals range from 250mm to 1000mm and can be selected as can robot orientations. Outstanding speed and accuracy ABB’s unique QuickMove™ and TrueMove are also critical to the MTM’s functionality. Together they guarantee optimal movement for the robot and the track with actual load. Path accuracy and speed are also optimized.

Modular platform design

ABB’s Medium Track Motion (MTM)’s design is smart and compact with a symmetrical profile. Maximum integration ensures the protection of components in a small footprint.

The IRBT 2005 consists of a standard 1 meter long module that allows for the addition of numerous track and travel lengths for robots and transfer applications. The track’s modularity allows for product evolution during its entire life span. Adaptable to various environments, the IRBT 2005 is available in two variants, standard uncovered and fully covered.

Prepared for different process applications

The IRBT 2005 is available with multiple carriages - two for the robot and up to three for transfer applications. The robot track is available with additional carriage plates that allow them to carry the required equipment for specific applications such as Arc Welding and Sealing.

The internal cable chain of IRBT 2005 can be delivered pre-equipped with the suitable cables for different arc welding sources, or different customer power and signal cables. Each robot carriage has the option of being equipped with an empty external cable chain for additional application cables. Robot pedestals range from 250mm to 1000mm and can be selected as can robot orientations.

Outstanding speed and accuracy

ABB’s unique QuickMove™ and TrueMove are also critical to the MTM’s functionality. Together they guarantee optimal movement for the robot and the track with actual load. Path accuracy and speed are also optimized.

Supplier's Site

Technical Specifications

  ABB Process Automation Division
Product Category Linear Actuators
Product Number Electric linear unit IRBT 2005
Product Name Linear Motion Systems
Unlock Full Specs
to access all available technical data

Similar Products

Ballscrew Linear Actuator - DL20-DW-145-SV-C - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 3.98 to 7.87 inch (101 to 200 mm)
Drive Type Lead Screw/ACME Screw; Ball Screw
View Details
P8-S Micro Linear Actuator - 10mm - 50:1 - 12 volts - P8-10-50-12-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 inch (10 mm)
View Details
Pneumatic Linear Actuators - DURATRK® Band-Type Rodless Air Cylinder - DTS - Standard Rodless Cylinder - Branham, W.C. Inc.
Specs
Device Type Rodless
Actuation Type Pneumatic
Rated Force 31.47 to 378 lbs (14.27 to 171 kg)
View Details
Linear Actuators Series 22L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 95.54 lbs (43.33 kg)
Drive Type Lead Screw/ACME Screw
View Details