ABB AB Pipe and Coupling EK 407

Description
2 1/2 COUPLING,RGD/IMC,MIR ON,3PIEC. FREE 2 YEAR RADWELL WARRANTY
Description
2 1/2 COUPLING,RGD/IMC,MIR ON,3PIEC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 22239297 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
22239297
Pipe and Coupling 22239297
2 1/2 COUPLING,RGD/IMC,MIR ON,3PIEC. FREE 2 YEAR RADWELL WARRANTY

2 1/2 COUPLING,RGD/IMC,MIRON,3PIEC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 22239297
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Rigid Shaft Bolt Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
L Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design 3-Piece Shrink Disc Clamping Style
Units Metric Design Arrangement
Bore 1 0.3543 to 2.87 inch (9 to 73 mm)
View Details
Rigid coupling with bores of 0.25 / 0.25
Specs
Material Stainless Steel; 303 Stainless / None
Units English Design Arrangement
Bore 1 0.2500 inch (6.35 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details