ABB AB Power Supplies - Board Mount - DC DC Converters EHHD036A0F41Z

Description
Win Source Part Number: 1338363-EHHD036A0F41 Z Category: Power Supplies - Board Mount - DC DC Converters Series: Hammerhead™ EHHD036A0F (120W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Package: Tray Size / Dimension: 2.30" L x 0.90" W x 0.35" H (58.4mm x 22.9mm x 8.9mm) Applications: ITE (Commercial) Standard Package: 36 Power (Watts): 120 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 36A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 92% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/8 Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Base Product Number: EHHD036
Request a Quote Datasheet
Description
Win Source Part Number: 1338363-EHHD036A0F41 Z Category: Power Supplies - Board Mount - DC DC Converters Series: Hammerhead™ EHHD036A0F (120W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Package: Tray Size / Dimension: 2.30" L x 0.90" W x 0.35" H (58.4mm x 22.9mm x 8.9mm) Applications: ITE (Commercial) Standard Package: 36 Power (Watts): 120 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 36A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 92% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/8 Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Base Product Number: EHHD036
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1338363-EHHD036A0F41Z - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1338363-EHHD036A0F41Z
Power Supplies - Board Mount - DC DC Converters 1338363-EHHD036A0F41Z
Win Source Part Number: 1338363-EHHD036A0F41 Z Category: Power Supplies - Board Mount - DC DC Converters Series: Hammerhead™ EHHD036A0F (120W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Package: Tray Size / Dimension: 2.30" L x 0.90" W x 0.35" H (58.4mm x 22.9mm x 8.9mm) Applications: ITE (Commercial) Standard Package: 36 Power (Watts): 120 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 36A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 92% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/8 Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Base Product Number: EHHD036

Win Source Part Number: 1338363-EHHD036A0F41Z
Category: Power Supplies - Board Mount - DC DC Converters
Series: Hammerhead™ EHHD036A0F (120W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO
Package: Tray
Size / Dimension: 2.30" L x 0.90" W x 0.35" H (58.4mm x 22.9mm x 8.9mm)
Applications: ITE (Commercial)
Standard Package: 36
Power (Watts): 120 W
Control Features: Enable, Active Low
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 36A
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Efficiency: 92%
Mounting Type: Through Hole
Package / Case: 8-DIP Module, 1/8 Brick
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: ABB Power Electronics Inc.
Base Product Number: EHHD036

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1338363-EHHD036A0F41Z
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC to DC Converter - AAT1219IWP-1-5.0-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.5000 amps
View Details
DC-DC Converters - 1238366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 16 volts
View Details