ABB AB Power Supplies - Board Mount DC DC Converters EHHD024A0A41Z

Description
Manufacturer: ABB Power Electronics Inc. Category: Power Supplies - Board Mount DC DC Converters Series: Hammerhead™ EHHD024A0A (120W) Package: Tray Product Status: Active Type: Isolated Module Number of Outputs: 1 Voltage - Input (Min): 18V Voltage - Input (Max): 75V Applications: ITE (Commercial)
Request a Quote Datasheet
Description
Manufacturer: ABB Power Electronics Inc. Category: Power Supplies - Board Mount DC DC Converters Series: Hammerhead™ EHHD024A0A (120W) Package: Tray Product Status: Active Type: Isolated Module Number of Outputs: 1 Voltage - Input (Min): 18V Voltage - Input (Max): 75V Applications: ITE (Commercial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Manufacturer: ABB Power Electronics Inc. Category: Power Supplies - Board Mount DC DC Converters Series: Hammerhead™ EHHD024A0A (120W) Package: Tray Product Status: Active Type: Isolated Module Number of Outputs: 1 Voltage - Input (Min): 18V Voltage - Input (Max): 75V Applications: ITE (Commercial)

Manufacturer: ABB Power Electronics Inc.
Category: Power Supplies - Board Mount DC DC Converters
Series: Hammerhead™ EHHD024A0A (120W)
Package: Tray
Product Status: Active
Type: Isolated Module
Number of Outputs: 1
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Applications: ITE (Commercial)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Power Supplies - Board Mount DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Reel
Output Voltage 5.1 volts
Input Voltage 36 volts
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details