Win Source Part Number: 1062001-EHHD024A0A41
Category: Power Supplies - Board Mount>DC DC Converters
Series: Hammerhead™ EHHD024A0A (120W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 36
Power (Watts): 120 W
Control Features: Enable, Active Low
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 24A
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Efficiency: 92%
Mounting Type: Through Hole
Package / Case: 8-DIP Module, 1/8 Brick
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.30" L x 0.90" W x 0.50" H (58.4mm x 22.9mm x 12.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: ABB Power Electronics Inc.
Other Names: 150029827,555-1357,E
Base Product Number: EHHD024
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1062001-EHHD024A0A41-HZ |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Bulk |