ABB AB Power Supplies - Board Mount - DC DC Converters EHHD015A0A41-HZ

Description
Win Source Part Number: 1350314-EHHD015A0A41 -HZ Category: Power Supplies - Board Mount - DC DC Converters Series: Hammerhead™ EHHD015A0A (75W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Bulk Size / Dimension: 2.28" L x 0.90" W x 0.47" H (57.9mm x 22.8mm x 12.0mm) Applications: ITE (Commercial) Standard Package: 36 Power (Watts): 75 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 15A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 90% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/8 Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Base Product Number: EHHD015
Request a Quote Datasheet
Description
Win Source Part Number: 1350314-EHHD015A0A41 -HZ Category: Power Supplies - Board Mount - DC DC Converters Series: Hammerhead™ EHHD015A0A (75W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Bulk Size / Dimension: 2.28" L x 0.90" W x 0.47" H (57.9mm x 22.8mm x 12.0mm) Applications: ITE (Commercial) Standard Package: 36 Power (Watts): 75 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 15A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 90% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/8 Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Base Product Number: EHHD015
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1350314-EHHD015A0A41-HZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1350314-EHHD015A0A41-HZ
Power Supplies - Board Mount - DC DC Converters 1350314-EHHD015A0A41-HZ
Win Source Part Number: 1350314-EHHD015A0A41 -HZ Category: Power Supplies - Board Mount - DC DC Converters Series: Hammerhead™ EHHD015A0A (75W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Bulk Size / Dimension: 2.28" L x 0.90" W x 0.47" H (57.9mm x 22.8mm x 12.0mm) Applications: ITE (Commercial) Standard Package: 36 Power (Watts): 75 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 15A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 90% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/8 Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Base Product Number: EHHD015

Win Source Part Number: 1350314-EHHD015A0A41-HZ
Category: Power Supplies - Board Mount - DC DC Converters
Series: Hammerhead™ EHHD015A0A (75W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: Bulk
Size / Dimension: 2.28" L x 0.90" W x 0.47" H (57.9mm x 22.8mm x 12.0mm)
Applications: ITE (Commercial)
Standard Package: 36
Power (Watts): 75 W
Control Features: Enable, Active Low
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 15A
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Efficiency: 90%
Mounting Type: Through Hole
Package / Case: 8-DIP Module, 1/8 Brick
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: ABB Power Electronics Inc.
Base Product Number: EHHD015

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1350314-EHHD015A0A41-HZ
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
Buck 1.8V 1.5A Step-Down DC-DC Converter IC - 739-AAT1145IDE-1.8-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 1.5 amps
View Details
Buck 1000kHz HTSSOP Step-Down DC-DC Converter IC - 715-LM25116MHX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 36 volts
IOUT 10 amps
IQ 0.0046 amps
View Details
2 suppliers
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details