ABB AB 12V 120W DC-DC Converter IC EHHD010A0B41-HZ

Description
DC DC CONVERTER 12V 120W Product overview: EHHD010A0B41-HZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 120W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 120W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EHHD010A0B41-HZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 12V 120W Product overview: EHHD010A0B41-HZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 120W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 120W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EHHD010A0B41-HZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 120W DC-DC Converter IC - 132-EHHD010A0B41-HZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 120W DC-DC Converter IC
132-EHHD010A0B41-HZ
12V 120W DC-DC Converter IC 132-EHHD010A0B41-HZ
DC DC CONVERTER 12V 120W Product overview: EHHD010A0B41-HZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 120W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 120W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EHHD010A0B41-HZ can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12V 120W Product overview: EHHD010A0B41-HZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 120W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 120W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EHHD010A0B41-HZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1197154-EHHD010A0B41-HZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1197154-EHHD010A0B41-HZ
Power Supplies - Board Mount - DC DC Converters 1197154-EHHD010A0B41-HZ
Win Source Part Number: 1197154-EHHD010A0B41 -HZ Category: Power Supplies - Board Mount>DC DC Converters Series: Hammerhead™ EHHD010A0B (120W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Bulk Applications: ITE (Commercial) Standard Package: 36 Power (Watts): 120 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 93% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/8 Brick Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.30" L x 0.90" W x 0.50" H (58.4mm x 22.9mm x 12.7mm) Alternative Parts (Cross-Reference): EHHD010A0B41HZ; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Other Names: 555-1356,EHHD010A0B4 1HZ,150029831 Base Product Number: EHHD010

Win Source Part Number: 1197154-EHHD010A0B41-HZ
Category: Power Supplies - Board Mount>DC DC Converters
Series: Hammerhead™ EHHD010A0B (120W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 36
Power (Watts): 120 W
Control Features: Enable, Active Low
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Efficiency: 93%
Mounting Type: Through Hole
Package / Case: 8-DIP Module, 1/8 Brick
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.30" L x 0.90" W x 0.50" H (58.4mm x 22.9mm x 12.7mm)
Alternative Parts (Cross-Reference): EHHD010A0B41HZ;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: ABB Power Electronics Inc.
Other Names: 555-1356,EHHD010A0B41HZ,150029831
Base Product Number: EHHD010

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-EHHD010A0B41-HZ 1197154-EHHD010A0B41-HZ
Product Name 12V 120W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Bulk DIP; Other; Bulk
Unlock Full Specs
to access all available technical data