ABB AB Power Supplies - Board Mount - DC DC Converters EHHD006A0B41Z

Description
Win Source Part Number: 1350337-EHHD006A0B41 Z Category: Power Supplies - Board Mount - DC DC Converters Series: Hammerhead™ EHHD006A0B (72W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tray Size / Dimension: 2.28" L x 0.90" W x 0.31" H (57.9mm x 22.9mm x 7.8mm) Applications: ITE (Commercial) Standard Package: 36 Power (Watts): 72 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 92.5% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/8 Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Base Product Number: EHHD006
Request a Quote Datasheet
Description
Win Source Part Number: 1350337-EHHD006A0B41 Z Category: Power Supplies - Board Mount - DC DC Converters Series: Hammerhead™ EHHD006A0B (72W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tray Size / Dimension: 2.28" L x 0.90" W x 0.31" H (57.9mm x 22.9mm x 7.8mm) Applications: ITE (Commercial) Standard Package: 36 Power (Watts): 72 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 92.5% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/8 Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Base Product Number: EHHD006
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1350337-EHHD006A0B41Z - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1350337-EHHD006A0B41Z
Power Supplies - Board Mount - DC DC Converters 1350337-EHHD006A0B41Z
Win Source Part Number: 1350337-EHHD006A0B41 Z Category: Power Supplies - Board Mount - DC DC Converters Series: Hammerhead™ EHHD006A0B (72W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tray Size / Dimension: 2.28" L x 0.90" W x 0.31" H (57.9mm x 22.9mm x 7.8mm) Applications: ITE (Commercial) Standard Package: 36 Power (Watts): 72 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 92.5% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/8 Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Base Product Number: EHHD006

Win Source Part Number: 1350337-EHHD006A0B41Z
Category: Power Supplies - Board Mount - DC DC Converters
Series: Hammerhead™ EHHD006A0B (72W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: Tray
Size / Dimension: 2.28" L x 0.90" W x 0.31" H (57.9mm x 22.9mm x 7.8mm)
Applications: ITE (Commercial)
Standard Package: 36
Power (Watts): 72 W
Control Features: Enable, Active Low
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Efficiency: 92.5%
Mounting Type: Through Hole
Package / Case: 8-DIP Module, 1/8 Brick
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: ABB Power Electronics Inc.
Base Product Number: EHHD006

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1350337-EHHD006A0B41Z
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Buck 3A Step-Down DC-DC Converter IC - 85-BQ25601RTWR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
345kHz TSSOP DC-DC Converter IC - 715-IRU3146CF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 13.6 volts
IOUT 50 amps
View Details
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details