ABB Process Automation Division Contactor, Dpst-No, Spst-Nc, 600Vdc; Load Current Inductive Abb EHDB220C-1L

Description
CONTACTOR, DPST-NO, SPST-NC, 600VDC; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:600VDC; Contact Configuration:DPST-N O, SPST-NC; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:220A
Datasheet
Description
CONTACTOR, DPST-NO, SPST-NC, 600VDC; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:600VDC; Contact Configuration:DPST-N O, SPST-NC; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:220A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Dpst-No, Spst-Nc, 600Vdc; Load Current Inductive Abb - 61Y6485 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Dpst-No, Spst-Nc, 600Vdc; Load Current Inductive Abb
61Y6485
Contactor, Dpst-No, Spst-Nc, 600Vdc; Load Current Inductive Abb 61Y6485
CONTACTOR, DPST-NO, SPST-NC, 600VDC; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:600VDC; Contact Configuration:DPST-N O, SPST-NC; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:220A

CONTACTOR, DPST-NO, SPST-NC, 600VDC; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:600VDC; Contact Configuration:DPST-NO, SPST-NC; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:220A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 61Y6485
Product Name Contactor, Dpst-No, Spst-Nc, 600Vdc; Load Current Inductive Abb
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX21KAC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
C800 - 1-pole bi-directional DC contactors up to 500 amps for automotive applications -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 1
Current 500 amps
View Details
Type 22.72 - Modular contactor 32A - 227202301510 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals EAC-1, CE-2, CLUS, ukca
Poles 2
View Details