ABB AB Auxiliary Contact EHAX-11A

Description
AUXILIARY CONTACT 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
Description
AUXILIARY CONTACT 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Auxiliary Contact - 4722309 - Radwell International
Willingboro, NJ, United States
Auxiliary Contact
4722309
Auxiliary Contact 4722309
AUXILIARY CONTACT 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY

AUXILIARY CONTACT 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Auxiliary Contact -  - Radwell International
Willingboro, NJ, United States
Auxiliary Contact
Auxiliary Contact
ASEA BROWN BOVERI Contactors & Starters EHAX-11A

ASEA BROWN BOVERI Contactors & Starters EHAX-11A

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 4722309
Product Name Auxiliary Contact
Unlock Full Specs
to access all available technical data

Similar Products

IEC 16 A Contactor - 100-C16A400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 16 amps
View Details
3 Pole AC Coil Contactors - MC-150A-AC220V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three (optional feature)
View Details
Motor Starters - 206123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 10.05 HP
Three Phase Power 10.05 HP
DC Horsepower 10.05 HP
View Details
Contactor - 53493188 - Radwell International
Specs
Number of Poles 2
View Details