Thomas & Betts Corporation Tubing; Flexible Non Metallic Conduit Type; 1/2 in.; 0.642 in.; 0.840 in. EFC050

Description
1⁄2 in. Size, Corrugated Flexible Nonmetallic Tubings Maximum flexibility in tight applications Extremely fast installation Liquidtight with specified fittings Good tensile strength provides excellent pullout protection OEM Grade UL Recognized Maximum Flexibility in Tight Applications Extremely Fast Installation Liquidtight with Specified Fittings Good Tensile Strength Provides Excellent Pullout Protection Smooth Inner Diameter Allows Easy Wire Pulling Broad Operating Temperature Range: –18°C to +60°C (–2°F to +140°F) Recommended Industrial Applications Protection of Fiber Optic Cable Installation of Instrumentation and Control Cable Indoor/Outdoor Lighting Packaging Equipment Marine and Shipboard Wiring Flexing: Component Wiring Protection on Robots, Graphic Arts Equipment, etc. UL File No. 96548 CSA File No. 067241
Description
1⁄2 in. Size, Corrugated Flexible Nonmetallic Tubings Maximum flexibility in tight applications Extremely fast installation Liquidtight with specified fittings Good tensile strength provides excellent pullout protection OEM Grade UL Recognized Maximum Flexibility in Tight Applications Extremely Fast Installation Liquidtight with Specified Fittings Good Tensile Strength Provides Excellent Pullout Protection Smooth Inner Diameter Allows Easy Wire Pulling Broad Operating Temperature Range: –18°C to +60°C (–2°F to +140°F) Recommended Industrial Applications Protection of Fiber Optic Cable Installation of Instrumentation and Control Cable Indoor/Outdoor Lighting Packaging Equipment Marine and Shipboard Wiring Flexing: Component Wiring Protection on Robots, Graphic Arts Equipment, etc. UL File No. 96548 CSA File No. 067241

Suppliers

Company
Product
Description
Supplier Links
Tubing; Flexible Non Metallic Conduit Type; 1/2 in.; 0.642 in.; 0.840 in. - 70093098 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing; Flexible Non Metallic Conduit Type; 1/2 in.; 0.642 in.; 0.840 in.
70093098
Tubing; Flexible Non Metallic Conduit Type; 1/2 in.; 0.642 in.; 0.840 in. 70093098
1⁄2 in. Size, Corrugated Flexible Nonmetallic Tubings Maximum flexibility in tight applications Extremely fast installation Liquidtight with specified fittings Good tensile strength provides excellent pullout protection OEM Grade UL Recognized Maximum Flexibility in Tight Applications Extremely Fast Installation Liquidtight with Specified Fittings Good Tensile Strength Provides Excellent Pullout Protection Smooth Inner Diameter Allows Easy Wire Pulling Broad Operating Temperature Range: –18°C to +60°C (–2°F to +140°F) Recommended Industrial Applications Protection of Fiber Optic Cable Installation of Instrumentation and Control Cable Indoor/Outdoor Lighting Packaging Equipment Marine and Shipboard Wiring Flexing: Component Wiring Protection on Robots, Graphic Arts Equipment, etc. UL File No. 96548 CSA File No. 067241

1⁄2 in. Size, Corrugated Flexible Nonmetallic Tubings

  • Maximum flexibility in tight applications
  • Extremely fast installation
  • Liquidtight with specified fittings
  • Good tensile strength provides excellent pullout protection
  • OEM Grade UL Recognized
  • Maximum Flexibility in Tight Applications
  • Extremely Fast Installation
  • Liquidtight with Specified Fittings
  • Good Tensile Strength Provides Excellent Pullout Protection
  • Smooth Inner Diameter Allows Easy Wire Pulling
  • Broad Operating Temperature Range: –18°C to +60°C (–2°F to +140°F) Recommended Industrial Applications
  • Protection of Fiber Optic Cable
  • Installation of Instrumentation and Control Cable
  • Indoor/Outdoor Lighting
  • Packaging Equipment
  • Marine and Shipboard Wiring
  • Flexing: Component Wiring Protection on Robots, Graphic Arts Equipment, etc.
  • UL File No. 96548
  • CSA File No. 067241
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Conduit
Product Number 70093098
Product Name Tubing; Flexible Non Metallic Conduit Type; 1/2 in.; 0.642 in.; 0.840 in.
Material PVC & CPVC
Flexibility Flexible
Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type BR - Blue Ribbon Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 4 inch (102 mm)
Units English Size
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details