ABB Inc. Electronic Overload Relays EF65, EF96, EF146

Description
Description The EF65, EF96 and EF146 are self-supplied electronic overload relays, which means no extra external supply is needed. It offers reliable protection for motors in the event of overload or phase failure. Easy to use like a thermal overload relay and compatible with standard motor applications, the electronic overload relay is convincing, above all, due to its wide setting range, high accuracy, high operational temperature range and the possibility to select a trip class (10E, 20E, 30E). Further features are the temperature compensation, trip contact (N.C.), signal contact (N.O.), automatic or manual reset selectable, trip-free mechanism, STOP and TEST function and a trip indication. The overload relays are connected directly to the contactors.
Datasheet
Description
Description The EF65, EF96 and EF146 are self-supplied electronic overload relays, which means no extra external supply is needed. It offers reliable protection for motors in the event of overload or phase failure. Easy to use like a thermal overload relay and compatible with standard motor applications, the electronic overload relay is convincing, above all, due to its wide setting range, high accuracy, high operational temperature range and the possibility to select a trip class (10E, 20E, 30E). Further features are the temperature compensation, trip contact (N.C.), signal contact (N.O.), automatic or manual reset selectable, trip-free mechanism, STOP and TEST function and a trip indication. The overload relays are connected directly to the contactors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Overload Relays - EF65, EF96, EF146 - ABB Inc.
Memphis, TN, United States
Electronic Overload Relays
EF65, EF96, EF146
Electronic Overload Relays EF65, EF96, EF146
Description The EF65, EF96 and EF146 are self-supplied electronic overload relays, which means no extra external supply is needed. It offers reliable protection for motors in the event of overload or phase failure. Easy to use like a thermal overload relay and compatible with standard motor applications, the electronic overload relay is convincing, above all, due to its wide setting range, high accuracy, high operational temperature range and the possibility to select a trip class (10E, 20E, 30E). Further features are the temperature compensation, trip contact (N.C.), signal contact (N.O.), automatic or manual reset selectable, trip-free mechanism, STOP and TEST function and a trip indication. The overload relays are connected directly to the contactors.

Description
The EF65, EF96 and EF146 are self-supplied electronic overload relays, which means no extra
external supply is needed. It offers reliable protection for motors in the event of overload or phase
failure. Easy to use like a thermal overload relay and compatible with standard motor applications,
the electronic overload relay is convincing, above all, due to its wide setting range, high accuracy,
high operational temperature range and the possibility to select a trip class (10E, 20E, 30E). Further
features are the temperature compensation, trip contact (N.C.), signal contact (N.O.), automatic or
manual reset selectable, trip-free mechanism, STOP and TEST function and a trip indication. The
overload relays are connected directly to the contactors.

Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Protective Relays and Monitoring Relays
Product Number EF65, EF96, EF146
Product Name Electronic Overload Relays
Voltage Sensitive Relay Overvoltage Protection
Power (Phase) Sensing Phase Failure (Loss)
Features Automatic Reset; Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Type 55.32 - General purpose relay 10A - 553290245090 - Finder S.p.A. con unico socio
Specs
Approvals ENEC, EAC-1, LLOYD, CSA, CE-2, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Signal Relays - 1-1393815-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Monitoring Relays - 2409033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS
View Details