ABB Inc. Electronic Overload Relays for Contactor AF09 ... AF38 EF19, EF45

Description
Description The EF19 and EF45 are self-supplied electronic overload relays, which means no extra external supply is needed. It offers reliable protection for motors in the event of overload or phase failure. Easy to use like a thermal overload relay and compatible with standard motor applications, the electronic overload relay is convincing, above all, due to its wide setting range, high accuracy, high operational temperature range and the possibility to select a trip class (10E, 20E, 30E). Further features are the temperature compensation, trip contact (N.C.), signal contact (N.O.), automatic or manual reset selectable, trip-free mechanism, STOP and TEST function and a trip indication. The overload relays are connected directly to the contactors.
Datasheet
Description
Description The EF19 and EF45 are self-supplied electronic overload relays, which means no extra external supply is needed. It offers reliable protection for motors in the event of overload or phase failure. Easy to use like a thermal overload relay and compatible with standard motor applications, the electronic overload relay is convincing, above all, due to its wide setting range, high accuracy, high operational temperature range and the possibility to select a trip class (10E, 20E, 30E). Further features are the temperature compensation, trip contact (N.C.), signal contact (N.O.), automatic or manual reset selectable, trip-free mechanism, STOP and TEST function and a trip indication. The overload relays are connected directly to the contactors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Overload Relays for Contactor AF09 ... AF38 - EF19, EF45 - ABB Inc.
Memphis, TN, United States
Electronic Overload Relays for Contactor AF09 ... AF38
EF19, EF45
Electronic Overload Relays for Contactor AF09 ... AF38 EF19, EF45
Description The EF19 and EF45 are self-supplied electronic overload relays, which means no extra external supply is needed. It offers reliable protection for motors in the event of overload or phase failure. Easy to use like a thermal overload relay and compatible with standard motor applications, the electronic overload relay is convincing, above all, due to its wide setting range, high accuracy, high operational temperature range and the possibility to select a trip class (10E, 20E, 30E). Further features are the temperature compensation, trip contact (N.C.), signal contact (N.O.), automatic or manual reset selectable, trip-free mechanism, STOP and TEST function and a trip indication. The overload relays are connected directly to the contactors.

Description
The EF19 and EF45 are self-supplied electronic overload relays, which means no extra external supply is
needed. It offers reliable protection for motors in the event of overload or phase failure. Easy to use like a
thermal overload relay and compatible with standard motor applications, the electronic overload relay is
convincing, above all, due to its wide setting range, high accuracy, high operational temperature range and
the possibility to select a trip class (10E, 20E, 30E). Further features are the temperature compensation, trip
contact (N.C.), signal contact (N.O.), automatic or manual reset selectable, trip-free mechanism, STOP and
TEST function and a trip indication. The overload relays are connected directly to the contactors.

Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Protective Relays and Monitoring Relays
Product Number EF19, EF45
Product Name Electronic Overload Relays for Contactor AF09 ... AF38
Voltage Sensitive Relay Overvoltage Protection
Power (Phase) Sensing Phase Failure (Loss)
Features Automatic Reset; Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Guardmaster MSR138DP Safety Relay - 440R-M23147 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Type 55.32 - General purpose relay 10A - 553282405000 - Finder S.p.A. con unico socio
Specs
Approvals ENEC, EAC-1, LLOYD, CSA, CE-2, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Signal Relays - 1393779-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
View Details