Win Source Part Number: 1350430-EBDW020A0B41
Category: Power Supplies - Board Mount - DC DC Converters
Series: Barracuda™ EBDW020A0B (240W)
Type: Intermediate Bus Converter, Digital
Features: Remote On/Off, UVLO
Package: Bulk
Size / Dimension: 2.30" L x 0.90" W x 0.44" H (58.4mm x 22.9mm x 11.1mm)
Applications: ITE (Commercial)
Standard Package: 36
Power (Watts): 240 W
Control Features: Enable, Active High
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 20A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Efficiency: 95.2%
Mounting Type: Through Hole
Package / Case: 8-DIP Module, 1/8 Brick
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8504.40.9580
Mfr: ABB Power Electronics Inc.
Base Product Number: EBDW020
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1350430-EBDW020A0B41Z |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Bulk |