ABB AB Enclosure, Junction Box, Pvc; Enclosure Type Abb Thomas & Betts E989N-CAR

Description
ENCLOSURE, JUNCTION BOX, PVC; Enclosure Type:Junction Box; Enclosure Material:PVC; External Height - Metric:203.2mm; External Width - Metric:203.2mm; External Depth - Metric:101.6mm; IP Rating:-; Body Color:-; NEMA Rating:NEMA 6P RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, JUNCTION BOX, PVC; Enclosure Type:Junction Box; Enclosure Material:PVC; External Height - Metric:203.2mm; External Width - Metric:203.2mm; External Depth - Metric:101.6mm; IP Rating:-; Body Color:-; NEMA Rating:NEMA 6P RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Pvc; Enclosure Type Abb Thomas & Betts - 58R2691 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pvc; Enclosure Type Abb Thomas & Betts
58R2691
Enclosure, Junction Box, Pvc; Enclosure Type Abb Thomas & Betts 58R2691
ENCLOSURE, JUNCTION BOX, PVC; Enclosure Type:Junction Box; Enclosure Material:PVC; External Height - Metric:203.2mm; External Width - Metric:203.2mm; External Depth - Metric:101.6mm; IP Rating:-; Body Color:-; NEMA Rating:NEMA 6P RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PVC; Enclosure Type:Junction Box; Enclosure Material:PVC; External Height - Metric:203.2mm; External Width - Metric:203.2mm; External Depth - Metric:101.6mm; IP Rating:-; Body Color:-; NEMA Rating:NEMA 6P RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure - 16106945 - Radwell International
Willingboro, NJ, United States
Enclosure
16106945
Enclosure 16106945
MOLDED JUNCTION BOX, LENGTH 8 INCH X WIDTH 8 INCH X DEPTH 4 INCH, MATERIAL NORYL, COLOR GRAY, PACK OF 1. FREE 2 YEAR RADWELL WARRANTY

MOLDED JUNCTION BOX, LENGTH 8 INCH X WIDTH 8 INCH X DEPTH 4 INCH, MATERIAL NORYL, COLOR GRAY, PACK OF 1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Industrial Enclosures Industrial Enclosures
Product Number 58R2691 16106945
Product Name Enclosure, Junction Box, Pvc; Enclosure Type Abb Thomas & Betts Enclosure
Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESA Junction boxes - esa - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 130-012 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
2 suppliers