ABB AB Enclosure, Junction Box, Pvc; Enclosure Type Abb Thomas & Betts E987R

Description
ENCLOSURE, JUNCTION BOX, PVC; Enclosure Type:Junction Box; Enclosure Material:PVC; External Height - Metric:152.4mm; External Width - Metric:152.4mm; External Depth - Metric:101.6mm; IP Rating:-; Body Color:-; NEMA Rating:NEMA 6P RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, JUNCTION BOX, PVC; Enclosure Type:Junction Box; Enclosure Material:PVC; External Height - Metric:152.4mm; External Width - Metric:152.4mm; External Depth - Metric:101.6mm; IP Rating:-; Body Color:-; NEMA Rating:NEMA 6P RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Pvc; Enclosure Type Abb Thomas & Betts - 10R6468 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pvc; Enclosure Type Abb Thomas & Betts
10R6468
Enclosure, Junction Box, Pvc; Enclosure Type Abb Thomas & Betts 10R6468
ENCLOSURE, JUNCTION BOX, PVC; Enclosure Type:Junction Box; Enclosure Material:PVC; External Height - Metric:152.4mm; External Width - Metric:152.4mm; External Depth - Metric:101.6mm; IP Rating:-; Body Color:-; NEMA Rating:NEMA 6P RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PVC; Enclosure Type:Junction Box; Enclosure Material:PVC; External Height - Metric:152.4mm; External Width - Metric:152.4mm; External Depth - Metric:101.6mm; IP Rating:-; Body Color:-; NEMA Rating:NEMA 6P RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 10R6468
Product Name Enclosure, Junction Box, Pvc; Enclosure Type Abb Thomas & Betts
Length 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0155 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 2.76 inch (70 mm)
Depth 4.13 inch (105 mm)
View Details