ABB Process Automation Division ABBG Fuseblocks and Holders E92/30CC

Description
E90 CLASS CC FH 2P 30A
Datasheet
Description
E90 CLASS CC FH 2P 30A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABBG Fuseblocks and Holders - E92/30CC - Galco Industrial Electronics
Madison Heights, MI, United States
ABBG Fuseblocks and Holders
E92/30CC
ABBG Fuseblocks and Holders E92/30CC
E90 CLASS CC FH 2P 30A

E90 CLASS CC FH 2P 30A

Supplier's Site
Din Rail Mount Fuse Holder, 2P, 30A/600V; Fuse Holder Type Abb - 61Y8148 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Mount Fuse Holder, 2P, 30A/600V; Fuse Holder Type Abb
61Y8148
Din Rail Mount Fuse Holder, 2P, 30A/600V; Fuse Holder Type Abb 61Y8148
DIN RAIL MOUNT FUSE HOLDER, 2P, 30A/600V; Fuse Holder Type:DIN Rail Mount Fuse Holder; Fuse Current:30A; Fuse Size Held:10mm x 38mm, Class CC; Holder Terminals:Screw; No. of Fuses:2Fuses; Product Range:-; Voltage Rating VAC:600V

DIN RAIL MOUNT FUSE HOLDER, 2P, 30A/600V; Fuse Holder Type:DIN Rail Mount Fuse Holder; Fuse Current:30A; Fuse Size Held:10mm x 38mm, Class CC; Holder Terminals:Screw; No. of Fuses:2Fuses; Product Range:-; Voltage Rating VAC:600V

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number E92/30CC 61Y8148
Product Name ABBG Fuseblocks and Holders Din Rail Mount Fuse Holder, 2P, 30A/600V; Fuse Holder Type Abb
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 8674371 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (Mini)
Approvals / Ratings UL; IEC; VDE
View Details
2 suppliers
Fuse Holders - FPG5 Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
Fuse Holders - 2773915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details
Fuse Block - 1491-R333 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers