Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSE HOLDERS
ABB PROCESS AUTOMATION DIVISION
E91/50S -- DIN RAIL FUSE HOLDER, 1P, 50A, 600V ROHS COMPLIANT ABB
ABB Process Automation Division
Din Rail Fuse Holder, 1P, 50A, 600V Rohs Compliant Abb
E91/50S
Description
DIN RAIL FUSE HOLDER, 1P, 50A, 600V ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
DIN RAIL FUSE HOLDER, 1P, 50A, 600V ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Din Rail Fuse Holder, 1P, 50A, 600V Rohs Compliant Abb
65AH6717
Din Rail Fuse Holder, 1P, 50A, 600V Rohs Compliant Abb
65AH6717
DIN RAIL FUSE HOLDER, 1P, 50A, 600V ROHS COMPLIANT: YES
DIN RAIL FUSE HOLDER, 1P, 50A, 600V ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Fuse Holders
Product Number
65AH6717
Product Name
Din Rail Fuse Holder, 1P, 50A, 600V Rohs Compliant Abb
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Fuse Holders
2773911
Specs
Normal Operating Current
6.3 amps
Operating Temperature
86 F (30 C)
View Details
SCHURTER Inc
Fuseholders
0031.1091
Specs
Rated Operating Voltage
250 volts
Mounting
Panel Mount
View Details
VICFUSE
Auto Fuses holder - VF-703FYN
Specs
Standard Fuse Size Accomodated
Automotive Blade
Normal Operating Current
30 amps
Rated Operating Voltage
125 volts
View Details
Allen-Bradley / Rockwell Automation
Fuse Holder
X-401978
Specs
Normal Operating Current
30 amps
Rated Operating Voltage
600 volts
View Details