ABB AB Terminal, Ring Tongue, 0.25", Crimp; Stud Size - Metric Abb - Thomas & Betts E71

Description
TERMINAL, RING TONGUE, 0.25", CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Product Range:Sta-Kon E Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, 0.25", CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Product Range:Sta-Kon E Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 0.25
Chicago, IL, United States
Terminal, Ring Tongue, 0.25", Crimp; Stud Size - Metric Abb - Thomas & Betts
29C5956
Terminal, Ring Tongue, 0.25", Crimp; Stud Size - Metric Abb - Thomas & Betts 29C5956
TERMINAL, RING TONGUE, 0.25", CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Product Range:Sta-Kon E Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 0.25", CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Product Range:Sta-Kon E Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29C5956
Product Name Terminal, Ring Tongue, 0.25", Crimp; Stud Size - Metric Abb - Thomas & Betts
Contact Size (AWG) ? to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×1 Short 7mm - 114555P1 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-109-718-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers