ABB AB Terminal, Flag Disconnect, 1/4In, Crimp, 6-5Awg; Product Range Abb Thomas & Betts E271

Description
TERMINAL, FLAG DISCONNECT, 1/4IN, CRIMP, 6-5AWG; Product Range:Sta-Kon E Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FLAG DISCONNECT, 1/4IN, CRIMP, 6-5AWG; Product Range:Sta-Kon E Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Flag Disconnect, 1/4In, Crimp, 6-5Awg; Product Range Abb Thomas & Betts - 74H8568 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Flag Disconnect, 1/4In, Crimp, 6-5Awg; Product Range Abb Thomas & Betts
74H8568
Terminal, Flag Disconnect, 1/4In, Crimp, 6-5Awg; Product Range Abb Thomas & Betts 74H8568
TERMINAL, FLAG DISCONNECT, 1/4IN, CRIMP, 6-5AWG; Product Range:Sta-Kon E Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, FLAG DISCONNECT, 1/4IN, CRIMP, 6-5AWG; Product Range:Sta-Kon E Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 74H8568
Product Name Terminal, Flag Disconnect, 1/4In, Crimp, 6-5Awg; Product Range Abb Thomas & Betts
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on 0.250″ dia. Ring Terminal Adapter - 8106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Ferrules - 2865.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
2 suppliers
Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details