ABB AB Cplg 5In Pvc Abb - Thomas & Betts E240P

Description
CPLG 5IN PVC
Description
CPLG 5IN PVC

Suppliers

Company
Product
Description
Supplier Links
Cplg 5In Pvc Abb - Thomas & Betts - 30T0240 - Newark, An Avnet Company
Chicago, IL, United States
Cplg 5In Pvc Abb - Thomas & Betts
30T0240
Cplg 5In Pvc Abb - Thomas & Betts 30T0240
CPLG 5IN PVC

CPLG 5IN PVC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30T0240
Product Name Cplg 5In Pvc Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 OHM Connectors BNC 90° Plug - 190913 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details