ABB AB Coach Scr Rod 1/2 In X 8 In Stl Abb - Thomas & Betts E151 1/2X8

Description
COACH SCR ROD 1/2 IN X 8 IN STL
Description
COACH SCR ROD 1/2 IN X 8 IN STL

Suppliers

Company
Product
Description
Supplier Links
Coach Scr Rod 1/2 In X 8 In Stl Abb - Thomas & Betts - 74H8441 - Newark, An Avnet Company
Chicago, IL, United States
Coach Scr Rod 1/2 In X 8 In Stl Abb - Thomas & Betts
74H8441
Coach Scr Rod 1/2 In X 8 In Stl Abb - Thomas & Betts 74H8441
COACH SCR ROD 1/2 IN X 8 IN STL

COACH SCR ROD 1/2 IN X 8 IN STL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74H8441
Product Name Coach Scr Rod 1/2 In X 8 In Stl Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/Strain Relief Sleeve - 110303(E20424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details