ABB AB DC DC Converters DW025ABK-M

Description
Isolated Module DC DC Converter 3 Output 5V 12V -12V 5A, 1A, 1A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 3 Output 5V 12V -12V 5A, 1A, 1A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - DW025ABK-M-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DW025ABK-M-ND
DC DC Converters DW025ABK-M-ND
Isolated Module DC DC Converter 3 Output 5V 12V -12V 5A, 1A, 1A 36V - 75V Input

Isolated Module DC DC Converter 3 Output 5V 12V -12V 5A, 1A, 1A 36V - 75V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DW025ABK-M
051025-DW025ABK-M
Power Supplies Board Mount DCDC Converters - DW025ABK-M 051025-DW025ABK-M
Manufacturer: ABB Embedded Power Win Source Part Number: 051025-DW025ABK-M Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: Remote On/Off, OCP, OVP Applications: ITE (Commercial) Control Features: Enable, Active High Voltage - Isolation: 500V Number of Outputs: 3 Voltage - Output 1: 5V Voltage - Output 2: 12V Voltage - Output 3: -12V Efficiency: 82% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 9-DIP Module Current - Output (Maximum): 5A, 1A, 1A Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: Not Applicable Power (W): 25W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 2.80" L x 2.40" W x 0.50" H (71.1mm x 61.0mm x 12.7mm)

Manufacturer: ABB Embedded Power
Win Source Part Number: 051025-DW025ABK-M
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: Remote On/Off, OCP, OVP
Applications: ITE (Commercial)
Control Features: Enable, Active High
Voltage - Isolation: 500V
Number of Outputs: 3
Voltage - Output 1: 5V
Voltage - Output 2: 12V
Voltage - Output 3: -12V
Efficiency: 82%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 9-DIP Module
Current - Output (Maximum): 5A, 1A, 1A
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: Not Applicable
Power (W): 25W
Voltage - Input (Minimum): 36V
Voltage - Input (Maximum): 75V
Parts Dimension: 2.80" L x 2.40" W x 0.50" H (71.1mm x 61.0mm x 12.7mm)

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - DW025ABK-M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DW025ABK-M
Power Supplies - Board Mount - DC DC Converters DW025ABK-M
DC DC CONVERTER 5V +/-12V 25W

DC DC CONVERTER 5V +/-12V 25W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number DW025ABK-M-ND 051025-DW025ABK-M DW025ABK-M
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - DW025ABK-M Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 1 to 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-2 Open Power Supply - PS-12-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
300, 350, 450W Isolated PCB mount DC-DC converters - PAH300S-48-28 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Voltage 28.0 volts
View Details