ABB AB DC/DC CONVERTERS, SINGLE OUTPUT, 0.75 WATTS DSP1N5S5

Description
DSP1 Single-Output DC-DC Series Converter Up to 1 W unregulated output power Single in line package Four-terminal operation Efficiencies to 75% 350 kHz fixed frequency operation 700 V isolation 100% Dynamic Load Burn-In CE Marking ISO 9000 Approved Quality Stocked By Allied Industry Standard Footprints and Pinouts More Than 100 Models
Description
DSP1 Single-Output DC-DC Series Converter Up to 1 W unregulated output power Single in line package Four-terminal operation Efficiencies to 75% 350 kHz fixed frequency operation 700 V isolation 100% Dynamic Load Burn-In CE Marking ISO 9000 Approved Quality Stocked By Allied Industry Standard Footprints and Pinouts More Than 100 Models

Suppliers

Company
Product
Description
Supplier Links
DC/DC CONVERTERS, SINGLE OUTPUT, 0.75 WATTS - 70006137 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC/DC CONVERTERS, SINGLE OUTPUT, 0.75 WATTS
70006137
DC/DC CONVERTERS, SINGLE OUTPUT, 0.75 WATTS 70006137
DSP1 Single-Output DC-DC Series Converter Up to 1 W unregulated output power Single in line package Four-terminal operation Efficiencies to 75% 350 kHz fixed frequency operation 700 V isolation 100% Dynamic Load Burn-In CE Marking ISO 9000 Approved Quality Stocked By Allied Industry Standard Footprints and Pinouts More Than 100 Models

DSP1 Single-Output DC-DC Series Converter

  • Up to 1 W unregulated output power
  • Single in line package
  • Four-terminal operation
  • Efficiencies to 75%
  • 350 kHz fixed frequency operation
  • 700 V isolation
  • 100% Dynamic Load Burn-In
  • CE Marking
  • ISO 9000 Approved Quality
  • Stocked By Allied
  • Industry Standard Footprints and Pinouts
  • More Than 100 Models
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70006137
Product Name DC/DC CONVERTERS, SINGLE OUTPUT, 0.75 WATTS
Type DC-DC Converter
Technology Switching Power Supply
Applications Commercial
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSS100/24/4.2 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6-12-V-P5-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details