ABB AB 400A Mg Screw Cap Assy Abb - Thomas & Betts DSC40

Description
400A MG SCREW CAP ASSY
Description
400A MG SCREW CAP ASSY

Suppliers

Company
Product
Description
Supplier Links
400A Mg Screw Cap Assy Abb - Thomas & Betts - 98H6942 - Newark, An Avnet Company
Chicago, IL, United States
400A Mg Screw Cap Assy Abb - Thomas & Betts
98H6942
400A Mg Screw Cap Assy Abb - Thomas & Betts 98H6942
400A MG SCREW CAP ASSY

400A MG SCREW CAP ASSY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98H6942
Product Name 400A Mg Screw Cap Assy Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card I/O Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA 90° Plug - 150115 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details