ABB Process Automation Division Rcbo, 16A, 30Ma Trip; Product Range Abb DS271AC-C16/0.03

Description
RCBO, 16A, 30MA TRIP; Product Range:DS 271 Series; Voltage Rating VAC:230VAC; Voltage Rating V DC:-; Current Rating:16A; No. of Poles:1 Pole; Overload Current:-; Insulation Voltage:-; Approval Category:BS EN 61009-2-2, EN 61009-1, RoHS Compliant: Yes
Datasheet
Description
RCBO, 16A, 30MA TRIP; Product Range:DS 271 Series; Voltage Rating VAC:230VAC; Voltage Rating V DC:-; Current Rating:16A; No. of Poles:1 Pole; Overload Current:-; Insulation Voltage:-; Approval Category:BS EN 61009-2-2, EN 61009-1, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcbo, 16A, 30Ma Trip; Product Range Abb - 51R6465 - Newark, An Avnet Company
Chicago, IL, United States
Rcbo, 16A, 30Ma Trip; Product Range Abb
51R6465
Rcbo, 16A, 30Ma Trip; Product Range Abb 51R6465
RCBO, 16A, 30MA TRIP; Product Range:DS 271 Series; Voltage Rating VAC:230VAC; Voltage Rating V DC:-; Current Rating:16A; No. of Poles:1 Pole; Overload Current:-; Insulation Voltage:-; Approval Category:BS EN 61009-2-2, EN 61009-1, RoHS Compliant: Yes

RCBO, 16A, 30MA TRIP; Product Range:DS 271 Series; Voltage Rating VAC:230VAC; Voltage Rating V DC:-; Current Rating:16A; No. of Poles:1 Pole; Overload Current:-; Insulation Voltage:-; Approval Category:BS EN 61009-2-2, EN 61009-1, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 51R6465
Product Name Rcbo, 16A, 30Ma Trip; Product Range Abb
Rated AC Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

QMB Series Thermal Circuit Breaker, 20A - QMB-203-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 20 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 5-1393252-4 - TE Connectivity
Specs
Rated Current 1 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers
15 Amp 2 Pole Snap-in Circuit Breaker with Guard - 82910270 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details