Manufacturer: ABB Embedded Power
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035250-DS201MB10A30
Current Rating: 10 A
Number of Poles: 1
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Voltage Rating (AC): 230 V
REACH SVHC: Unknown
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1035250-DS201MB10A30 |
| Product Name | OEM Parts - OEM Parts (C - E) - DS201MB10A30 |