ABB Process Automation Division Circuit Breaker, Rcbo, 253Vac, 16A; Product Range Abb DS201B16A30

Description
CIRCUIT BREAKER, RCBO, 253VAC, 16A; Product Range:DS201 Series; Voltage Rating VAC:253VAC; Voltage Rating V DC:-; Current Rating:16A; No. of Poles:1 Pole; Overload Current:-; Insulation Voltage:500V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, RCBO, 253VAC, 16A; Product Range:DS201 Series; Voltage Rating VAC:253VAC; Voltage Rating V DC:-; Current Rating:16A; No. of Poles:1 Pole; Overload Current:-; Insulation Voltage:500V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Rcbo, 253Vac, 16A; Product Range Abb - 59Y6917 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Rcbo, 253Vac, 16A; Product Range Abb
59Y6917
Circuit Breaker, Rcbo, 253Vac, 16A; Product Range Abb 59Y6917
CIRCUIT BREAKER, RCBO, 253VAC, 16A; Product Range:DS201 Series; Voltage Rating VAC:253VAC; Voltage Rating V DC:-; Current Rating:16A; No. of Poles:1 Pole; Overload Current:-; Insulation Voltage:500V RoHS Compliant: Yes

CIRCUIT BREAKER, RCBO, 253VAC, 16A; Product Range:DS201 Series; Voltage Rating VAC:253VAC; Voltage Rating V DC:-; Current Rating:16A; No. of Poles:1 Pole; Overload Current:-; Insulation Voltage:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 59Y6917
Product Name Circuit Breaker, Rcbo, 253Vac, 16A; Product Range Abb
Rated AC Voltage 253 volts
Unlock Full Specs
to access all available technical data