ABB Process Automation Division Circuit Breaker, Rcbo, 253Vac, 10A; Product Range Abb DS201B10A30

Description
CIRCUIT BREAKER, RCBO, 253VAC, 10A; Product Range:DS201 Series; Voltage Rating VAC:253VAC; Voltage Rating V DC:-; Current Rating:10A; No. of Poles:1 Pole; Overload Current:-; Insulation Voltage:500V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, RCBO, 253VAC, 10A; Product Range:DS201 Series; Voltage Rating VAC:253VAC; Voltage Rating V DC:-; Current Rating:10A; No. of Poles:1 Pole; Overload Current:-; Insulation Voltage:500V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Rcbo, 253Vac, 10A; Product Range Abb - 59Y6916 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Rcbo, 253Vac, 10A; Product Range Abb
59Y6916
Circuit Breaker, Rcbo, 253Vac, 10A; Product Range Abb 59Y6916
CIRCUIT BREAKER, RCBO, 253VAC, 10A; Product Range:DS201 Series; Voltage Rating VAC:253VAC; Voltage Rating V DC:-; Current Rating:10A; No. of Poles:1 Pole; Overload Current:-; Insulation Voltage:500V RoHS Compliant: Yes

CIRCUIT BREAKER, RCBO, 253VAC, 10A; Product Range:DS201 Series; Voltage Rating VAC:253VAC; Voltage Rating V DC:-; Current Rating:10A; No. of Poles:1 Pole; Overload Current:-; Insulation Voltage:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 59Y6916
Product Name Circuit Breaker, Rcbo, 253Vac, 10A; Product Range Abb
Rated AC Voltage 253 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1220727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
QMB Series Thermal Circuit Breaker, 3A - QMB-033-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 3 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 486-4121-ND - DigiKey
Specs
Rated Current 16 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details