ABB AB Contactor DP60C3P-1

Description
DEFINITE PURPOSE CONTACTOR, 60A, 3P, 120/60, 3 NO POLES, COIL TYPE MAGNETIC. FREE 2 YEAR RADWELL WARRANTY
Description
DEFINITE PURPOSE CONTACTOR, 60A, 3P, 120/60, 3 NO POLES, COIL TYPE MAGNETIC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 627992 - Radwell International
Willingboro, NJ, United States
Contactor
627992
Contactor 627992
DEFINITE PURPOSE CONTACTOR, 60A, 3P, 120/60, 3 NO POLES, COIL TYPE MAGNETIC. FREE 2 YEAR RADWELL WARRANTY

DEFINITE PURPOSE CONTACTOR, 60A, 3P, 120/60, 3 NO POLES, COIL TYPE MAGNETIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Contactor -  - Radwell International
Willingboro, NJ, United States
Contactor
Contactor
ASEA BROWN BOVERI Contactors & Starters DP60C3P-1

ASEA BROWN BOVERI Contactors & Starters DP60C3P-1

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 627992
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactor, 3 Pole,12A - MC-12B-AC110V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 73.71 HP
Three Phase Power 73.71 HP
DC Horsepower 73.71 HP
View Details
Solid State Overload/Relay - 6490 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 2 amps
View Details