ABB AB
DP40 -- 400A MGHANDLEASSY ABB - THOMAS & BETTS
ABB AB
400A Mghandleassy Abb - Thomas & Betts
DP40
Description
400A MGHANDLEASSY
Description
400A MGHANDLEASSY
Suppliers
400A Mghandleassy Abb - Thomas & Betts
98H6930
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
98H6930 |
|
Product Name
|
400A Mghandleassy Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers