ABB Process Automation Division Motor Starter, 3-Ph, 9A, 400V; Supply Voltage Min Abb DL407S

Description
MOTOR STARTER, 3-PH, 9A, 400V; Supply Voltage Min:-; Supply Voltage Max:400V; No. of Phases:Three Phase; Power Rating:7.5kW; Current Rating:9A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 3-PH, 9A, 400V; Supply Voltage Min:-; Supply Voltage Max:400V; No. of Phases:Three Phase; Power Rating:7.5kW; Current Rating:9A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 3-Ph, 9A, 400V; Supply Voltage Min Abb - 47AC8895 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Ph, 9A, 400V; Supply Voltage Min Abb
47AC8895
Motor Starter, 3-Ph, 9A, 400V; Supply Voltage Min Abb 47AC8895
MOTOR STARTER, 3-PH, 9A, 400V; Supply Voltage Min:-; Supply Voltage Max:400V; No. of Phases:Three Phase; Power Rating:7.5kW; Current Rating:9A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

MOTOR STARTER, 3-PH, 9A, 400V; Supply Voltage Min:-; Supply Voltage Max:400V; No. of Phases:Three Phase; Power Rating:7.5kW; Current Rating:9A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 47AC8895
Product Name Motor Starter, 3-Ph, 9A, 400V; Supply Voltage Min Abb
Continuous Current 9 amps
Unlock Full Specs
to access all available technical data

Similar Products

Contactor/Starter Coil - 22467199 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Motor Voltage 120 volts
View Details
3 Pole 500A Contactors - MC-500A-300V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details