ABB Process Automation Division Motor Starter, 3-Ph, 15A, 400V; Supply Voltage Min Abb DL407P

Description
MOTOR STARTER, 3-PH, 15A, 400V; Supply Voltage Min:-; Supply Voltage Max:400V; No. of Phases:Three Phase; Power Rating:7.5kW; Current Rating:15A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 3-PH, 15A, 400V; Supply Voltage Min:-; Supply Voltage Max:400V; No. of Phases:Three Phase; Power Rating:7.5kW; Current Rating:15A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 3-Ph, 15A, 400V; Supply Voltage Min Abb - 47AC8894 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Ph, 15A, 400V; Supply Voltage Min Abb
47AC8894
Motor Starter, 3-Ph, 15A, 400V; Supply Voltage Min Abb 47AC8894
MOTOR STARTER, 3-PH, 15A, 400V; Supply Voltage Min:-; Supply Voltage Max:400V; No. of Phases:Three Phase; Power Rating:7.5kW; Current Rating:15A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

MOTOR STARTER, 3-PH, 15A, 400V; Supply Voltage Min:-; Supply Voltage Max:400V; No. of Phases:Three Phase; Power Rating:7.5kW; Current Rating:15A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 47AC8894
Product Name Motor Starter, 3-Ph, 15A, 400V; Supply Voltage Min Abb
Continuous Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole Contactors - MC-9B-DC125V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
8EA Motor Starter -  - Sensata Technologies
Sensata Technologies
Specs
Device Technology Solid State
View Details
IEC 12 A Contactor - 100-C12J01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
Auxiliary Contact - 5831533 - Radwell International
Fuji Electric Corp. of America
View Details