ABB Process Automation Division Motor Starter, 3-Ph, 9A, 400V; Supply Voltage Min Abb DL405S

Description
MOTOR STARTER, 3-PH, 9A, 400V; Supply Voltage Min:-; Supply Voltage Max:400V; No. of Phases:Three Phase; Power Rating:5.5kW; Current Rating:9A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 3-PH, 9A, 400V; Supply Voltage Min:-; Supply Voltage Max:400V; No. of Phases:Three Phase; Power Rating:5.5kW; Current Rating:9A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 3-Ph, 9A, 400V; Supply Voltage Min Abb - 47AC8893 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Ph, 9A, 400V; Supply Voltage Min Abb
47AC8893
Motor Starter, 3-Ph, 9A, 400V; Supply Voltage Min Abb 47AC8893
MOTOR STARTER, 3-PH, 9A, 400V; Supply Voltage Min:-; Supply Voltage Max:400V; No. of Phases:Three Phase; Power Rating:5.5kW; Current Rating:9A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

MOTOR STARTER, 3-PH, 9A, 400V; Supply Voltage Min:-; Supply Voltage Max:400V; No. of Phases:Three Phase; Power Rating:5.5kW; Current Rating:9A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 47AC8893
Product Name Motor Starter, 3-Ph, 9A, 400V; Supply Voltage Min Abb
Continuous Current 9 amps
Unlock Full Specs
to access all available technical data

Similar Products

0.16A Manual Motor Starters - MMS-32H-0.16A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 4767580 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 10 amps
View Details
IEC 9 A Contactor - 100-C09L200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
Contactor - 65265197 - Radwell International
Fuji Electric Corp. of America
Specs
Motor Voltage 300 volts
View Details